Yageo USA Chip Resistor - Surface Mount RT0805FRE074K02L

Description
4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE074K02LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE074K02LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE074K02LCT-ND
4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE074K02LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE074K02LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE074K02LTR-ND
4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE074K02LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE074K02LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE074K02LDKR-ND
4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 4.02K OHM 1/8W 1% SMD 0805 - RT0805FRE074K02L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/8W 1% SMD 0805
RT0805FRE074K02L
RES 4.02K OHM 1/8W 1% SMD 0805 RT0805FRE074K02L
RES 4.02Kohm 1/8W 1% SMD 0805

RES 4.02Kohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE074K02L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE074K02L
Resistors - Chip Resistor - Surface Mount RT0805FRE074K02L
RES SMD 4.02K OHM 1% 1/8W 0805

RES SMD 4.02K OHM 1% 1/8W 0805

Supplier's Site
Res, 4K02, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4559
Res, 4K02, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4559
RES, 4K02, 1%, 0.125W, THIN FILM, 0805; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K02, 1%, 0.125W, THIN FILM, 0805; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 4K02, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4560
Res, 4K02, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4560
RES, 4K02, 1%, 0.125W, THIN FILM, 0805; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K02, 1%, 0.125W, THIN FILM, 0805; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE074K02LCT-ND RT0805FRE074K02L RT0805FRE074K02L 49AK4559
Product Name Chip Resistor - Surface Mount RES 4.02K OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount Res, 4K02, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details