Yageo USA RES 49.9K OHM 1/8W 1% SMD 0805 RT0805FRE0749K9L

Description
RES 49.9Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 49.9Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/8W 1% SMD 0805 - RT0805FRE0749K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/8W 1% SMD 0805
RT0805FRE0749K9L
RES 49.9K OHM 1/8W 1% SMD 0805 RT0805FRE0749K9L
RES 49.9Kohm 1/8W 1% SMD 0805

RES 49.9Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0749K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0749K9LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0749K9LDKR-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0749K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0749K9LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0749K9LCT-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0749K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0749K9LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0749K9LTR-ND
49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 49K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4568
Res, 49K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4568
RES, 49K9, 1%, 0.125W, THIN FILM, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49K9, 1%, 0.125W, THIN FILM, 0805; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 49K9, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6026
Res, 49K9, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6026
RES, 49K9, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 49K9, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE0749K9L 13-RT0805FRE0749K9LDKR-ND 49AK4568 46AK6026
Product Name RES 49.9K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Res, 49K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 49K9, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details