Yageo USA YageoThin Film Resistors - SMD 1/8W 475 ohm 1% 50ppm RT0805FRE07475RL

Description
YageoThin Film Resistors - SMD 1/8W 475ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 475ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 475 ohm 1% 50ppm - RT0805FRE07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 475 ohm 1% 50ppm
RT0805FRE07475RL
YageoThin Film Resistors - SMD 1/8W 475 ohm 1% 50ppm RT0805FRE07475RL
YageoThin Film Resistors - SMD 1/8W 475ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/8W 475ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07475RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07475RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07475RLDKR-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07475RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07475RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07475RLCT-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07475RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07475RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07475RLTR-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 475R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4702
Res, 475R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4702
RES, 475R, 1%, 0.125W, THIN FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 475R, 1%, 0.125W, THIN FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07475RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07475RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07475RL
RES SMD 475 OHM 1% 1/8W 0805

RES SMD 475 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE07475RL 13-RT0805FRE07475RLDKR-ND 59AK4702 RT0805FRE07475RL
Product Name YageoThin Film Resistors - SMD 1/8W 475 ohm 1% 50ppm Chip Resistor - Surface Mount Res, 475R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1879335-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 32.4 ohms
View Details
3 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details