Yageo USA RES 475K OHM 1/8W 1% SMD 0805 RT0805FRE07475KL

Description
RES 475Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 475Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/8W 1% SMD 0805 - RT0805FRE07475KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/8W 1% SMD 0805
RT0805FRE07475KL
RES 475K OHM 1/8W 1% SMD 0805 RT0805FRE07475KL
RES 475Kohm 1/8W 1% SMD 0805

RES 475Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07475KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07475KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07475KLDKR-ND
RES SMD 475K OHM 1% 1/8W 0805

RES SMD 475K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07475KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07475KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07475KLTR-ND
475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07475KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07475KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07475KLCT-ND
RES SMD 475K OHM 1% 1/8W 0805

RES SMD 475K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07475KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07475KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07475KL
RES SMD 475K OHM 1% 1/8W 0805

RES SMD 475K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07475KL 13-RT0805FRE07475KLDKR-ND RT0805FRE07475KL
Product Name RES 475K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 475000 ohms 475000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers