Yageo USA RES 46.4 OHM 1/8W 1% SMD 0805 RT0805FRE0746R4L

Description
RES 46.4ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 46.4ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/8W 1% SMD 0805 - RT0805FRE0746R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/8W 1% SMD 0805
RT0805FRE0746R4L
RES 46.4 OHM 1/8W 1% SMD 0805 RT0805FRE0746R4L
RES 46.4ohm 1/8W 1% SMD 0805

RES 46.4ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE0746R4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE0746R4L-ND
Chip Resistor - Surface Mount RT0805FRE0746R4L-ND
46.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

46.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0746R4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0746R4L
Resistors - Chip Resistor - Surface Mount RT0805FRE0746R4L
RES SMD 46.4 OHM 1% 1/8W 0805

RES SMD 46.4 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0746R4L RT0805FRE0746R4L-ND RT0805FRE0746R4L
Product Name RES 46.4 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details