Yageo USA RES 43.0K OHM 1/8W 1% SMD 0805 RT0805FRE0743KL

Description
RES 43.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 43.0Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0K OHM 1/8W 1% SMD 0805 - RT0805FRE0743KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0K OHM 1/8W 1% SMD 0805
RT0805FRE0743KL
RES 43.0K OHM 1/8W 1% SMD 0805 RT0805FRE0743KL
RES 43.0Kohm 1/8W 1% SMD 0805

RES 43.0Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0743KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0743KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0743KLCT-ND
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0743KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0743KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0743KLDKR-ND
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0743KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0743KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0743KLTR-ND
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0743KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0743KL
Resistors - Chip Resistor - Surface Mount RT0805FRE0743KL
RES SMD 43K OHM 1% 1/8W 0805

RES SMD 43K OHM 1% 1/8W 0805

Supplier's Site
Res, 43K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6448
Res, 43K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6448
RES, 43K, 1%, 0.125W, THIN FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 1%, 0.125W, THIN FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 43K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6024
Res, 43K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6024
RES, 43K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 43K, 1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805FRE0743KL 13-RT0805FRE0743KLCT-ND RT0805FRE0743KL 58AK6448 46AK6024
Product Name RES 43.0K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 43K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 43K, 1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 43000 ohms 43000 ohms 43000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details