Yageo USA RES 430K OHM 1/8W 1% SMD 0805 RT0805FRE07430KL

Description
RES 430Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 430Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/8W 1% SMD 0805 - RT0805FRE07430KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/8W 1% SMD 0805
RT0805FRE07430KL
RES 430K OHM 1/8W 1% SMD 0805 RT0805FRE07430KL
RES 430Kohm 1/8W 1% SMD 0805

RES 430Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07430KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07430KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07430KLDKR-ND
RES SMD 430K OHM 1% 1/8W 0805

RES SMD 430K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07430KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07430KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07430KLCT-ND
RES SMD 430K OHM 1% 1/8W 0805

RES SMD 430K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07430KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07430KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07430KLTR-ND
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07430KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07430KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07430KL
RES SMD 430K OHM 1% 1/8W 0805

RES SMD 430K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07430KL 13-RT0805FRE07430KLDKR-ND RT0805FRE07430KL
Product Name RES 430K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 430000 ohms 430000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details