Yageo USA Chip Resistor - Surface Mount RT0805FRE07402RL

Description
RES SMD 402 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 402 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE07402RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07402RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07402RLCT-ND
RES SMD 402 OHM 1% 1/8W 0805

RES SMD 402 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07402RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07402RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07402RLDKR-ND
RES SMD 402 OHM 1% 1/8W 0805

RES SMD 402 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07402RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07402RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07402RLTR-ND
402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 402 ohm 1% 50ppm - RT0805FRE07402RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 402 ohm 1% 50ppm
RT0805FRE07402RL
Thin Film Resistors - SMD 1/8W 402 ohm 1% 50ppm RT0805FRE07402RL
Thin Film Resistors - SMD 1/8W 402ohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 402ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07402RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRE07402RL
Chip Resistor - Surface Mount RT0805FRE07402RL
RES SMD 402 OHM 1% 1/8W 0805

RES SMD 402 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07402RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07402RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07402RL
RES SMD 402 OHM 1% 1/8W 0805

RES SMD 402 OHM 1% 1/8W 0805

Supplier's Site
Res, 402R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8424
Res, 402R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8424
RES, 402R, 1%, 0.125W, THIN FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 402R, 1%, 0.125W, THIN FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0805FRE07402RLCT-ND RT0805FRE07402RL RT0805FRE07402RL RT0805FRE07402RL 58AK8424
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 402 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 402R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details