Yageo USA Chip Resistor - Surface Mount RT0805FRE07374RL

Description
374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE07374RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07374RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07374RLTR-ND
374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

374 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07374RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07374RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07374RLCT-ND
RES SMD 374 OHM 1% 1/8W 0805

RES SMD 374 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07374RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07374RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07374RLDKR-ND
RES SMD 374 OHM 1% 1/8W 0805

RES SMD 374 OHM 1% 1/8W 0805

Buy Now Datasheet
RES 374 OHM 1/8W 1% SMD 0805 - RT0805FRE07374RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/8W 1% SMD 0805
RT0805FRE07374RL
RES 374 OHM 1/8W 1% SMD 0805 RT0805FRE07374RL
RES 374ohm 1/8W 1% SMD 0805

RES 374ohm 1/8W 1% SMD 0805

Supplier's Site
SMD 374 OHM 8W Resistor - 52-RT0805FRE07374RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 374 OHM 8W Resistor
52-RT0805FRE07374RL
SMD 374 OHM 8W Resistor 52-RT0805FRE07374RL
RES SMD 374 OHM 1% 1/8W 0805 Product overview: RT0805FRE07374RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 374 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805FRE07374RL can be used for catalog matching and distributor lookup.

RES SMD 374 OHM 1% 1/8W 0805 Product overview: RT0805FRE07374RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 374 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 374 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805FRE07374RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07374RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07374RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07374RL
RES SMD 374 OHM 1% 1/8W 0805

RES SMD 374 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE07374RLTR-ND RT0805FRE07374RL 52-RT0805FRE07374RL RT0805FRE07374RL
Product Name Chip Resistor - Surface Mount RES 374 OHM 1/8W 1% SMD 0805 SMD 374 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric)
Resistance Range 374 ohms 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details