Yageo USA RES 36.0 OHM 1/8W 1% SMD 0805 RT0805FRE0736RL

Description
RES 36.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 36.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/8W 1% SMD 0805 - RT0805FRE0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/8W 1% SMD 0805
RT0805FRE0736RL
RES 36.0 OHM 1/8W 1% SMD 0805 RT0805FRE0736RL
RES 36.0ohm 1/8W 1% SMD 0805

RES 36.0ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0736RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0736RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0736RLCT-ND
RES SMD 36 OHM 1% 1/8W 0805

RES SMD 36 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0736RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0736RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0736RLDKR-ND
RES SMD 36 OHM 1% 1/8W 0805

RES SMD 36 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0736RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0736RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0736RLTR-ND
36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

36 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0736RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0736RL
Resistors - Chip Resistor - Surface Mount RT0805FRE0736RL
RES SMD 36 OHM 1% 1/8W 0805

RES SMD 36 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0736RL 13-RT0805FRE0736RLCT-ND RT0805FRE0736RL
Product Name RES 36.0 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details