Yageo USA Chip Resistor - Surface Mount RT0805FRE0735K7L

Description
RES SMD 35.7K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 35.7K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0735K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0735K7LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0735K7LDKR-ND
RES SMD 35.7K OHM 1% 1/8W 0805

RES SMD 35.7K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0735K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0735K7LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0735K7LCT-ND
RES SMD 35.7K OHM 1% 1/8W 0805

RES SMD 35.7K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0735K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0735K7LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0735K7LTR-ND
35.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

35.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 35.7K OHM 1/8W 1% SMD 0805 - RT0805FRE0735K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/8W 1% SMD 0805
RT0805FRE0735K7L
RES 35.7K OHM 1/8W 1% SMD 0805 RT0805FRE0735K7L
RES 35.7Kohm 1/8W 1% SMD 0805

RES 35.7Kohm 1/8W 1% SMD 0805

Supplier's Site
Res, 35K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0542
Res, 35K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0542
RES, 35K7, 1%, 0.125W, THIN FILM, 0805; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 35K7, 1%, 0.125W, THIN FILM, 0805; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 35K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4032
Res, 35K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4032
RES, 35K7, 1%, 0.125W, THIN FILM, 0805; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 35K7, 1%, 0.125W, THIN FILM, 0805; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0735K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0735K7L
Resistors - Chip Resistor - Surface Mount RT0805FRE0735K7L
RES SMD 35.7K OHM 1% 1/8W 0805

RES SMD 35.7K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE0735K7LDKR-ND RT0805FRE0735K7L 59AK0542 RT0805FRE0735K7L
Product Name Chip Resistor - Surface Mount RES 35.7K OHM 1/8W 1% SMD 0805 Res, 35K7, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details