Yageo USA Chip Resistor - Surface Mount RT0805FRE0734K8L

Description
RES SMD 34.8K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 34.8K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0734K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0734K8LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0734K8LCT-ND
RES SMD 34.8K OHM 1% 1/8W 0805

RES SMD 34.8K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0734K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0734K8LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0734K8LTR-ND
34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

34.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0734K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0734K8LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0734K8LDKR-ND
RES SMD 34.8K OHM 1% 1/8W 0805

RES SMD 34.8K OHM 1% 1/8W 0805

Buy Now Datasheet
RES 34.8K OHM 1/8W 1% SMD 0805 - RT0805FRE0734K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W 1% SMD 0805
RT0805FRE0734K8L
RES 34.8K OHM 1/8W 1% SMD 0805 RT0805FRE0734K8L
RES 34.8Kohm 1/8W 1% SMD 0805

RES 34.8Kohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0734K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0734K8L
Resistors - Chip Resistor - Surface Mount RT0805FRE0734K8L
RES SMD 34.8K OHM 1% 1/8W 0805

RES SMD 34.8K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE0734K8LCT-ND RT0805FRE0734K8L RT0805FRE0734K8L
Product Name Chip Resistor - Surface Mount RES 34.8K OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details