Yageo USA RES 33.0 OHM 1/8W 1% SMD 0805 RT0805FRE0733RL

Description
RES 33.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 33.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0 OHM 1/8W 1% SMD 0805 - RT0805FRE0733RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/8W 1% SMD 0805
RT0805FRE0733RL
RES 33.0 OHM 1/8W 1% SMD 0805 RT0805FRE0733RL
RES 33.0ohm 1/8W 1% SMD 0805

RES 33.0ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0733RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0733RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0733RLCT-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0733RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0733RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0733RLDKR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0733RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0733RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0733RLTR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0733RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0733RL
Resistors - Chip Resistor - Surface Mount RT0805FRE0733RL
RES SMD 33 OHM 1% 1/8W 0805

RES SMD 33 OHM 1% 1/8W 0805

Supplier's Site
RES SMD 33 OHM 1% 1/8W 0805 - 898-RT0805FRE0733RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 33 OHM 1% 1/8W 0805
898-RT0805FRE0733RL
RES SMD 33 OHM 1% 1/8W 0805 898-RT0805FRE0733RL
RES SMD 33 OHM 1% 1/8W 0805

RES SMD 33 OHM 1% 1/8W 0805

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rt Series, 33 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 62M2383 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 33 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
62M2383
Surface Mount Chip Resistor, Thin Film, Rt Series, 33 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 62M2383
Surface Mount Chip Resistor, Thin Film, RT Series, 33 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 33 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805FRE0733RL 13-RT0805FRE0733RLCT-ND RT0805FRE0733RL 898-RT0805FRE0733RL 62M2383
Product Name RES 33.0 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 33 OHM 1% 1/8W 0805 Surface Mount Chip Resistor, Thin Film, Rt Series, 33 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD); 0805
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details