Yageo USA RES 324K OHM 1/8W 1% SMD 0805 RT0805FRE07324KL

Description
RES 324Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 324Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/8W 1% SMD 0805 - RT0805FRE07324KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/8W 1% SMD 0805
RT0805FRE07324KL
RES 324K OHM 1/8W 1% SMD 0805 RT0805FRE07324KL
RES 324Kohm 1/8W 1% SMD 0805

RES 324Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07324KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07324KL-ND
Chip Resistor - Surface Mount RT0805FRE07324KL-ND
324 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

324 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07324KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07324KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07324KL
RES SMD 324K OHM 1% 1/8W 0805

RES SMD 324K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07324KL RT0805FRE07324KL-ND RT0805FRE07324KL
Product Name RES 324K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 324000 ohms 324000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers