Yageo USA Chip Resistor - Surface Mount RT0805FRE0728R7L

Description
28.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
28.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805FRE0728R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE0728R7L-ND
Chip Resistor - Surface Mount RT0805FRE0728R7L-ND
28.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

28.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 28.7 OHM 1/8W 1% SMD 0805 - RT0805FRE0728R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/8W 1% SMD 0805
RT0805FRE0728R7L
RES 28.7 OHM 1/8W 1% SMD 0805 RT0805FRE0728R7L
RES 28.7ohm 1/8W 1% SMD 0805

RES 28.7ohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0728R7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0728R7L
Resistors - Chip Resistor - Surface Mount RT0805FRE0728R7L
RES SMD 28.7 OHM 1% 1/8W 0805

RES SMD 28.7 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0728R7L-ND RT0805FRE0728R7L RT0805FRE0728R7L
Product Name Chip Resistor - Surface Mount RES 28.7 OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details