Yageo USA Chip Resistor - Surface Mount RT0805FRE0724K9L

Description
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0724K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0724K9LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0724K9LDKR-ND
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0724K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0724K9LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0724K9LCT-ND
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0724K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0724K9LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0724K9LTR-ND
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 24.9K OHM 1/8W 1% SMD 0805 - RT0805FRE0724K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W 1% SMD 0805
RT0805FRE0724K9L
RES 24.9K OHM 1/8W 1% SMD 0805 RT0805FRE0724K9L
RES 24.9Kohm 1/8W 1% SMD 0805

RES 24.9Kohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0724K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0724K9L
Resistors - Chip Resistor - Surface Mount RT0805FRE0724K9L
RES SMD 24.9K OHM 1% 1/8W 0805

RES SMD 24.9K OHM 1% 1/8W 0805

Supplier's Site
Res, 24K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4555
Res, 24K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4555
RES, 24K9, 1%, 0.125W, THIN FILM, 0805; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K9, 1%, 0.125W, THIN FILM, 0805; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE0724K9LDKR-ND RT0805FRE0724K9L RT0805FRE0724K9L 49AK4555
Product Name Chip Resistor - Surface Mount RES 24.9K OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount Res, 24K9, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details