Yageo USA Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers RT0805FRE07220RL

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Composition: Wirewound
Power (Watts): 30 W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07220RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07220RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07220RLDKR-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07220RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07220RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07220RLCT-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07220RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07220RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07220RLTR-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 220 OHM 1/8W 1% SMD 0805 - RT0805FRE07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/8W 1% SMD 0805
RT0805FRE07220RL
RES 220 OHM 1/8W 1% SMD 0805 RT0805FRE07220RL
RES 220ohm 1/8W 1% SMD 0805

RES 220ohm 1/8W 1% SMD 0805

Supplier's Site
SMD 0.125W 220ohm 150V Resistor - 52-RT0805FRE07220RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 220ohm 150V Resistor
52-RT0805FRE07220RL
SMD 0.125W 220ohm 150V Resistor 52-RT0805FRE07220RL
Fixed Resistor, Thin Film, 0.125W, 220ohm, 150V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805FRE07220RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 220ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 220ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805FRE07220RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 220ohm, 150V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805FRE07220RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 220ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 220ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805FRE07220RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 220R, 1%, 0.125W, Thin Film, 0805 Yageo - 51AK9319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.125W, Thin Film, 0805 Yageo
51AK9319
Res, 220R, 1%, 0.125W, Thin Film, 0805 Yageo 51AK9319
RES, 220R, 1%, 0.125W, THIN FILM, 0805

RES, 220R, 1%, 0.125W, THIN FILM, 0805

Supplier's Site
Res, 220R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4554
Res, 220R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4554
RES, 220R, 1%, 0.125W, THIN FILM, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220R, 1%, 0.125W, THIN FILM, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0805FRE07220RLDKR-ND RT0805FRE07220RL 52-RT0805FRE07220RL 51AK9319 49AK4554
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Chip Resistor - Surface Mount RES 220 OHM 1/8W 1% SMD 0805 SMD 0.125W 220ohm 150V Resistor Res, 220R, 1%, 0.125W, Thin Film, 0805 Yageo Res, 220R, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Wirewound Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 45000 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 20 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 0.1250 watts 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details