Yageo USA Chip Resistor - Surface Mount RT0805FRE0721RL

Description
21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805FRE0721RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE0721RL-ND
Chip Resistor - Surface Mount RT0805FRE0721RL-ND
21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 21 ohm 1% 50ppm - RT0805FRE0721RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 21 ohm 1% 50ppm
RT0805FRE0721RL
Thin Film Resistors - SMD 1/8W 21 ohm 1% 50ppm RT0805FRE0721RL
Thin Film Resistors - SMD 1/8W 21ohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 21ohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0721RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0721RL
Resistors - Chip Resistor - Surface Mount RT0805FRE0721RL
RES SMD 21 OHM 1% 1/8W 0805

RES SMD 21 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0721RL-ND RT0805FRE0721RL RT0805FRE0721RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 21 ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers