Yageo USA Chip Resistor - Surface Mount RT0805FRE0720R5L

Description
20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805FRE0720R5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE0720R5L-ND
Chip Resistor - Surface Mount RT0805FRE0720R5L-ND
20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/8W 20.5 ohm 1% 50ppm - RT0805FRE0720R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 20.5 ohm 1% 50ppm
RT0805FRE0720R5L
YageoThin Film Resistors - SMD 1/8W 20.5 ohm 1% 50ppm RT0805FRE0720R5L
YageoThin Film Resistors - SMD 1/8W 20.5ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/8W 20.5ohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0720R5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0720R5L
Resistors - Chip Resistor - Surface Mount RT0805FRE0720R5L
RES SMD 20.5 OHM 1% 1/8W 0805

RES SMD 20.5 OHM 1% 1/8W 0805

Supplier's Site
Res, 20R5, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R5, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4028
Res, 20R5, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4028
RES, 20R5, 1%, 0.125W, THIN FILM, 0805; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R5, 1%, 0.125W, THIN FILM, 0805; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE0720R5L-ND RT0805FRE0720R5L RT0805FRE0720R5L 58AK4028
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/8W 20.5 ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount Res, 20R5, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details