Yageo USA RES 205 OHM 1/8W 1% SMD 0805 RT0805FRE07205RL

Description
RES 205ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 205ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/8W 1% SMD 0805 - RT0805FRE07205RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/8W 1% SMD 0805
RT0805FRE07205RL
RES 205 OHM 1/8W 1% SMD 0805 RT0805FRE07205RL
RES 205ohm 1/8W 1% SMD 0805

RES 205ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07205RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07205RL-ND
Chip Resistor - Surface Mount RT0805FRE07205RL-ND
205 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

205 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07205RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07205RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07205RL
RES SMD 205 OHM 1% 1/8W 0805

RES SMD 205 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07205RL RT0805FRE07205RL-ND RT0805FRE07205RL
Product Name RES 205 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details