Yageo USA Chip Resistor - Surface Mount RT0805FRE071RL

Description
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE071RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE071RLCT-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE071RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE071RLDKR-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE071RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE071RLTR-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 1 ohm ohm 50 ppm - RT0805FRE071RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 1 ohm ohm 50 ppm
RT0805FRE071RL
Thin Film Resistors - SMD 1/8W 1 ohm ohm 50 ppm RT0805FRE071RL
Thin Film Resistors - SMD 1/8W 1ohmohm 50 ppm

Thin Film Resistors - SMD 1/8W 1ohmohm 50 ppm

Supplier's Site
Res, 1R, 1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9028
Res, 1R, 1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9028
RES, 1R, 1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1R, 1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE071RLCT-ND RT0805FRE071RL 82AH9028
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 1 ohm ohm 50 ppm Res, 1R, 1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567725P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD823JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details