Yageo USA Chip Resistor - Surface Mount RT0805FRE071M2L

Description
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE071M2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071M2LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE071M2LDKR-ND
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE071M2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071M2LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE071M2LTR-ND
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE071M2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE071M2LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE071M2LCT-ND
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 1.2M ohm 1% 50ppm - RT0805FRE071M2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 1.2M ohm 1% 50ppm
RT0805FRE071M2L
Thin Film Resistors - SMD 1/8W 1.2M ohm 1% 50ppm RT0805FRE071M2L
Thin Film Resistors - SMD 1/8W 1.2Mohm 1% 50ppm

Thin Film Resistors - SMD 1/8W 1.2Mohm 1% 50ppm

Supplier's Site
Res, 1M2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2583
Res, 1M2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2583
RES, 1M2, 1%, 0.125W, THIN FILM, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M2, 1%, 0.125W, THIN FILM, 0805; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE071M2LDKR-ND RT0805FRE071M2L 59AK2583
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 1.2M ohm 1% 50ppm Res, 1M2, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details