Yageo USA RES 1.80K OHM 1/8W 1% SMD 0805 1.8k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) RT0805FRE071K8L

Description
RES 1.80Kohm 1/8W 1% SMD 0805 1.8k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)
Request a Quote Datasheet
Description
RES 1.80Kohm 1/8W 1% SMD 0805 1.8k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM 1/8W 1% SMD 0805 1.8k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079
Anaheim, CA, United States
RES 1.80K OHM 1/8W 1% SMD 0805 1.8k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)
RT0805FRE071K8L
RES 1.80K OHM 1/8W 1% SMD 0805 1.8k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) RT0805FRE071K8L
RES 1.80Kohm 1/8W 1% SMD 0805 1.8k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)

RES 1.80Kohm 1/8W 1% SMD 0805 1.8k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR)

Supplier's Site
Chip Resistor - Surface Mount - YAG5978TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5978TR-ND
Chip Resistor - Surface Mount YAG5978TR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5978CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5978CT-ND
Chip Resistor - Surface Mount YAG5978CT-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5978DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5978DKR-ND
Chip Resistor - Surface Mount YAG5978DKR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rt Series, 1.8 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 62M2361 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rt Series, 1.8 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
62M2361
Surface Mount Thin Film Resistor, Rt Series, 1.8 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 62M2361
Surface Mount Thin Film Resistor, RT Series, 1.8 kohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RT Series, 1.8 kohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805FRE071K8L YAG5978TR-ND 62M2361
Product Name RES 1.80K OHM 1/8W 1% SMD 0805 1.8k 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦1% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Tape & Reel (TR) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rt Series, 1.8 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details