Yageo USA Chip Resistor - Surface Mount RT0805FRE07191RL

Description
191 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
191 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805FRE07191RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805FRE07191RL-ND
Chip Resistor - Surface Mount RT0805FRE07191RL-ND
191 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

191 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 191 OHM 1/8W 1% SMD 0805 - RT0805FRE07191RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/8W 1% SMD 0805
RT0805FRE07191RL
RES 191 OHM 1/8W 1% SMD 0805 RT0805FRE07191RL
RES 191ohm 1/8W 1% SMD 0805

RES 191ohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE07191RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07191RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07191RL
RES SMD 191 OHM 1% 1/8W 0805

RES SMD 191 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07191RL-ND RT0805FRE07191RL RT0805FRE07191RL
Product Name Chip Resistor - Surface Mount RES 191 OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 191 ohms 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers