Yageo USA RES 180K OHM 1/8W 1% SMD 0805 RT0805FRE07180KL

Description
RES 180Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 180Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/8W 1% SMD 0805 - RT0805FRE07180KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/8W 1% SMD 0805
RT0805FRE07180KL
RES 180K OHM 1/8W 1% SMD 0805 RT0805FRE07180KL
RES 180Kohm 1/8W 1% SMD 0805

RES 180Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07180KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07180KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07180KLTR-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07180KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07180KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07180KLDKR-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07180KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07180KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07180KLCT-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rt Series, 180 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo - 62M2363 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rt Series, 180 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo
62M2363
Surface Mount Thin Film Resistor, Rt Series, 180 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo 62M2363
Surface Mount Thin Film Resistor, RT Series, 180 kohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RT Series, 180 kohm, 125 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07180KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07180KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07180KL
RES SMD 180K OHM 1% 1/8W 0805

RES SMD 180K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE07180KL 13-RT0805FRE07180KLTR-ND 62M2363 RT0805FRE07180KL
Product Name RES 180K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rt Series, 180 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 180000 ohms 180000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data