Yageo USA RES 16.0 OHM 1/8W 1% SMD 0805 RT0805FRE0716RL

Description
RES 16.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 16.0ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1/8W 1% SMD 0805 - RT0805FRE0716RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/8W 1% SMD 0805
RT0805FRE0716RL
RES 16.0 OHM 1/8W 1% SMD 0805 RT0805FRE0716RL
RES 16.0ohm 1/8W 1% SMD 0805

RES 16.0ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE0716RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0716RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0716RLCT-ND
RES SMD 16 OHM 1% 1/8W 0805

RES SMD 16 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0716RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0716RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0716RLDKR-ND
RES SMD 16 OHM 1% 1/8W 0805

RES SMD 16 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0716RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0716RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0716RLTR-ND
16 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE0716RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0716RL
Resistors - Chip Resistor - Surface Mount RT0805FRE0716RL
RES SMD 16 OHM 1% 1/8W 0805

RES SMD 16 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE0716RL 13-RT0805FRE0716RLCT-ND RT0805FRE0716RL
Product Name RES 16.0 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
4 suppliers