Yageo USA Chip Resistor - Surface Mount RT0805FRE0715R8L

Description
RES SMD 15.8 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 15.8 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805FRE0715R8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0715R8LCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE0715R8LCT-ND
RES SMD 15.8 OHM 1% 1/8W 0805

RES SMD 15.8 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0715R8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0715R8LDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0715R8LDKR-ND
RES SMD 15.8 OHM 1% 1/8W 0805

RES SMD 15.8 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE0715R8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE0715R8LTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE0715R8LTR-ND
15.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 15.8 OHM 1/8W 1% SMD 0805 - RT0805FRE0715R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/8W 1% SMD 0805
RT0805FRE0715R8L
RES 15.8 OHM 1/8W 1% SMD 0805 RT0805FRE0715R8L
RES 15.8ohm 1/8W 1% SMD 0805

RES 15.8ohm 1/8W 1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805FRE0715R8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE0715R8L
Resistors - Chip Resistor - Surface Mount RT0805FRE0715R8L
RES SMD 15.8 OHM 1% 1/8W 0805

RES SMD 15.8 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805FRE0715R8LCT-ND RT0805FRE0715R8L RT0805FRE0715R8L
Product Name Chip Resistor - Surface Mount RES 15.8 OHM 1/8W 1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details