Yageo USA RES 113 OHM 1/8W 1% SMD 0805 RT0805FRE07113RL

Description
RES 113ohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 113ohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/8W 1% SMD 0805 - RT0805FRE07113RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/8W 1% SMD 0805
RT0805FRE07113RL
RES 113 OHM 1/8W 1% SMD 0805 RT0805FRE07113RL
RES 113ohm 1/8W 1% SMD 0805

RES 113ohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07113RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07113RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07113RLDKR-ND
RES SMD 113 OHM 1% 1/8W 0805

RES SMD 113 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07113RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07113RLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07113RLTR-ND
113 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

113 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07113RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07113RLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07113RLCT-ND
RES SMD 113 OHM 1% 1/8W 0805

RES SMD 113 OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07113RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07113RL
Resistors - Chip Resistor - Surface Mount RT0805FRE07113RL
RES SMD 113 OHM 1% 1/8W 0805

RES SMD 113 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805FRE07113RL 13-RT0805FRE07113RLDKR-ND RT0805FRE07113RL
Product Name RES 113 OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details