Yageo USA RES 105K OHM 1/8W 1% SMD 0805 RT0805FRE07105KL

Description
RES 105Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 105Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/8W 1% SMD 0805 - RT0805FRE07105KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/8W 1% SMD 0805
RT0805FRE07105KL
RES 105K OHM 1/8W 1% SMD 0805 RT0805FRE07105KL
RES 105Kohm 1/8W 1% SMD 0805

RES 105Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805FRE07105KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07105KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07105KLDKR-ND
105 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

105 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07105KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07105KLCT-ND
Chip Resistor - Surface Mount 13-RT0805FRE07105KLCT-ND
105 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

105 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805FRE07105KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805FRE07105KLTR-ND
Chip Resistor - Surface Mount 13-RT0805FRE07105KLTR-ND
105 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

105 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805FRE07105KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805FRE07105KL
Resistors - Chip Resistor - Surface Mount RT0805FRE07105KL
RES SMD 105K OHM 1% 1/8W 0805

RES SMD 105K OHM 1% 1/8W 0805

Supplier's Site
Res, 105K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4023
Res, 105K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4023
RES, 105K, 1%, 0.125W, THIN FILM, 0805; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 105K, 1%, 0.125W, THIN FILM, 0805; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805FRE07105KL 13-RT0805FRE07105KLDKR-ND RT0805FRE07105KL 58AK4023
Product Name RES 105K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 105K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 105000 ohms 105000 ohms 105000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details