Yageo USA RES 100K OHM 1/8W 1% SMD 0805 RT0805FRE07100KL

Description
RES 100Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 100Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W 1% SMD 0805 - RT0805FRE07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W 1% SMD 0805
RT0805FRE07100KL
RES 100K OHM 1/8W 1% SMD 0805 RT0805FRE07100KL
RES 100Kohm 1/8W 1% SMD 0805

RES 100Kohm 1/8W 1% SMD 0805

Supplier's Site
Surface Mount Resistors - 1985681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985681
Surface Mount Resistors 1985681
Yageo RT0805FRE07100KL

Yageo RT0805FRE07100KL

Supplier's Site
Surface Mount Resistors - 1985682P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985682P
Surface Mount Resistors 1985682P
Yageo RT0805FRE07100KL

Yageo RT0805FRE07100KL

Supplier's Site
Surface Mount Resistors - 1985682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985682
Surface Mount Resistors 1985682
Yageo RT0805FRE07100KL

Yageo RT0805FRE07100KL

Supplier's Site
Chip Resistor - Surface Mount - YAG3359DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3359DKR-ND
Chip Resistor - Surface Mount YAG3359DKR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3359TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3359TR-ND
Chip Resistor - Surface Mount YAG3359TR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3359CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3359CT-ND
Chip Resistor - Surface Mount YAG3359CT-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 100K, 1%, 0.125W, 0805; Resistance Yageo - 62M2342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 1%, 0.125W, 0805; Resistance Yageo
62M2342
Res, Thin Film, 100K, 1%, 0.125W, 0805; Resistance Yageo 62M2342
RES, THIN FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4542
Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4542
RES, 100K, 1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, THIN FILM, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0805FRE07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805FRE07100KL
Chip Resistor - Surface Mount RT0805FRE07100KL
RES SMD 100K OHM 1% 1/8W 0805

RES SMD 100K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805FRE07100KL 1985681 1985682P YAG3359DKR-ND 62M2342 49AK4542 RT0805FRE07100KL
Product Name RES 100K OHM 1/8W 1% SMD 0805 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 100K, 1%, 0.125W, 0805; Resistance Yageo Res, 100K, 1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1300 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details