Yageo USA RES 820K OHM 1/8W .5% SMD 0805 RT0805DRE07820KL

Description
RES 820Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 820Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/8W .5% SMD 0805 - RT0805DRE07820KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/8W .5% SMD 0805
RT0805DRE07820KL
RES 820K OHM 1/8W .5% SMD 0805 RT0805DRE07820KL
RES 820Kohm 1/8W .5% SMD 0805

RES 820Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805DRE07820KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRE07820KLCT-ND
Chip Resistor - Surface Mount 13-RT0805DRE07820KLCT-ND
RES SMD 820K OHM 0.5% 1/8W 0805

RES SMD 820K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRE07820KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRE07820KLTR-ND
Chip Resistor - Surface Mount 13-RT0805DRE07820KLTR-ND
820 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

820 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRE07820KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRE07820KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRE07820KLDKR-ND
RES SMD 820K OHM 0.5% 1/8W 0805

RES SMD 820K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRE07820KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE07820KL
Chip Resistor - Surface Mount RT0805DRE07820KL
RES SMD 820K OHM 0.5% 1/8W 0805

RES SMD 820K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE07820KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07820KL
Resistors - Chip Resistor - Surface Mount RT0805DRE07820KL
RES SMD 820K OHM 0.5% 1/8W 0805

RES SMD 820K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805DRE07820KL 13-RT0805DRE07820KLCT-ND RT0805DRE07820KL RT0805DRE07820KL
Product Name RES 820K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 820000 ohms 820000 ohms 820000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details