464 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 464ohm 1/8W .5% SMD 0805
RES SMD 464 OHM 0.5% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0805DRE07464RL-ND | RT0805DRE07464RL | RT0805DRE07464RL |
| Product Name | Chip Resistor - Surface Mount | RES 464 OHM 1/8W .5% SMD 0805 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 464 ohms | 464 ohms | 464 ohms |