Yageo USA Chip Resistor - Surface Mount RT0805DRE07453RL

Description
453 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
453 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805DRE07453RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRE07453RL-ND
Chip Resistor - Surface Mount RT0805DRE07453RL-ND
453 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

453 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 453 OHM 1/8W .5% SMD 0805 - RT0805DRE07453RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/8W .5% SMD 0805
RT0805DRE07453RL
RES 453 OHM 1/8W .5% SMD 0805 RT0805DRE07453RL
RES 453ohm 1/8W .5% SMD 0805

RES 453ohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE07453RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07453RL
Resistors - Chip Resistor - Surface Mount RT0805DRE07453RL
RES SMD 453 OHM 0.5% 1/8W 0805

RES SMD 453 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE07453RL-ND RT0805DRE07453RL RT0805DRE07453RL
Product Name Chip Resistor - Surface Mount RES 453 OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details