Yageo USA RES 3.92K OHM 1/8W .5% SMD 0805 RT0805DRE073K92L

Description
RES 3.92Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 3.92Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/8W .5% SMD 0805 - RT0805DRE073K92L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/8W .5% SMD 0805
RT0805DRE073K92L
RES 3.92K OHM 1/8W .5% SMD 0805 RT0805DRE073K92L
RES 3.92Kohm 1/8W .5% SMD 0805

RES 3.92Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2860-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2860-6-ND
Chip Resistor - Surface Mount 311-2860-6-ND
3.92 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.92 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2860-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2860-2-ND
Chip Resistor - Surface Mount 311-2860-2-ND
3.92 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.92 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2860-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2860-1-ND
Chip Resistor - Surface Mount 311-2860-1-ND
3.92 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.92 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE073K92L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE073K92L
Resistors - Chip Resistor - Surface Mount RT0805DRE073K92L
RES SMD 3.92K OHM 0.5% 1/8W 0805

RES SMD 3.92K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE073K92L 311-2860-6-ND RT0805DRE073K92L
Product Name RES 3.92K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 3920 ohms 3920 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details