RES 390ohm 1/8W .5% SMD 0805
390 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 390 OHM 0.5% 1/8W 0805
RES SMD 390 OHM 0.5% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT0805DRE07390RL | RT0805DRE07390RL-ND | RT0805DRE07390RL | RT0805DRE07390RL |
| Product Name | RES 390 OHM 1/8W .5% SMD 0805 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805; 0805 (2012 Metric) | |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | 390 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor |