Yageo USA RES 374K OHM 1/8W .5% SMD 0805 RT0805DRE07374KL

Description
RES 374Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 374Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/8W .5% SMD 0805 - RT0805DRE07374KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/8W .5% SMD 0805
RT0805DRE07374KL
RES 374K OHM 1/8W .5% SMD 0805 RT0805DRE07374KL
RES 374Kohm 1/8W .5% SMD 0805

RES 374Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE07374KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRE07374KL-ND
Chip Resistor - Surface Mount RT0805DRE07374KL-ND
374 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

374 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE07374KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07374KL
Resistors - Chip Resistor - Surface Mount RT0805DRE07374KL
RES SMD 374K OHM 0.5% 1/8W 0805

RES SMD 374K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE07374KL RT0805DRE07374KL-ND RT0805DRE07374KL
Product Name RES 374K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 374000 ohms 374000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details