Yageo USA RES 2.32K OHM 1/8W .5% SMD 0805 RT0805DRE072K32L

Description
RES 2.32Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 2.32Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/8W .5% SMD 0805 - RT0805DRE072K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/8W .5% SMD 0805
RT0805DRE072K32L
RES 2.32K OHM 1/8W .5% SMD 0805 RT0805DRE072K32L
RES 2.32Kohm 1/8W .5% SMD 0805

RES 2.32Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2839-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2839-2-ND
Chip Resistor - Surface Mount 311-2839-2-ND
2.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2839-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2839-1-ND
Chip Resistor - Surface Mount 311-2839-1-ND
2.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2839-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2839-6-ND
Chip Resistor - Surface Mount 311-2839-6-ND
2.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE072K32L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE072K32L
Resistors - Chip Resistor - Surface Mount RT0805DRE072K32L
RES SMD 2.32K OHM 0.5% 1/8W 0805

RES SMD 2.32K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE072K32L 311-2839-2-ND RT0805DRE072K32L
Product Name RES 2.32K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 2320 ohms 2320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details