RES 29.4ohm 1/8W .5% SMD 0805
29.4 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 29.4 OHM 0.5% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0805DRE0729R4L | RT0805DRE0729R4L-ND | RT0805DRE0729R4L |
| Product Name | RES 29.4 OHM 1/8W .5% SMD 0805 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 29.4 ohms | 29.4 ohms | 29.4 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor |