Yageo USA RES 215K OHM 1/8W .5% SMD 0805 RT0805DRE07215KL

Description
RES 215Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 215Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/8W .5% SMD 0805 - RT0805DRE07215KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/8W .5% SMD 0805
RT0805DRE07215KL
RES 215K OHM 1/8W .5% SMD 0805 RT0805DRE07215KL
RES 215Kohm 1/8W .5% SMD 0805

RES 215Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2821-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2821-2-ND
Chip Resistor - Surface Mount 311-2821-2-ND
215 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

215 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2821-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2821-1-ND
Chip Resistor - Surface Mount 311-2821-1-ND
215 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

215 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2821-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2821-6-ND
Chip Resistor - Surface Mount 311-2821-6-ND
215 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

215 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRE07215KL 311-2821-2-ND
Product Name RES 215K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 215000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details