Yageo USA RES 16 OHM 1/8W .5% 0805 SMD RT0805DRE0716RL

Description
RES 16ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet
Description
RES 16ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1/8W .5% 0805 SMD - RT0805DRE0716RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/8W .5% 0805 SMD
RT0805DRE0716RL
RES 16 OHM 1/8W .5% 0805 SMD RT0805DRE0716RL
RES 16ohm 1/8W .5% 0805 SMD

RES 16ohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-16BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16BCT-ND
Chip Resistor - Surface Mount 311-16BCT-ND
16 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-16BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16BDKR-ND
Chip Resistor - Surface Mount 311-16BDKR-ND
16 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-16BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16BTR-ND
Chip Resistor - Surface Mount 311-16BTR-ND
16 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0716RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0716RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0716RL
RES SMD 16 OHM 0.5% 1/8W 0805

RES SMD 16 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE0716RL 311-16BCT-ND RT0805DRE0716RL
Product Name RES 16 OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers