Yageo USA Chip Resistor - Surface Mount RT0805DRE0715KL

Description
15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2793-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2793-2-ND
Chip Resistor - Surface Mount 311-2793-2-ND
15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2793-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2793-6-ND
Chip Resistor - Surface Mount 311-2793-6-ND
15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2793-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2793-1-ND
Chip Resistor - Surface Mount 311-2793-1-ND
15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 15.0K OHM 1/8W .5% SMD 0805 - RT0805DRE0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/8W .5% SMD 0805
RT0805DRE0715KL
RES 15.0K OHM 1/8W .5% SMD 0805 RT0805DRE0715KL
RES 15.0Kohm 1/8W .5% SMD 0805

RES 15.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE0715KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0715KL
Resistors - Chip Resistor - Surface Mount RT0805DRE0715KL
RES SMD 15K OHM 0.5% 1/8W 0805

RES SMD 15K OHM 0.5% 1/8W 0805

Supplier's Site
RES SMD 15K OHM 0.5% 1/8W 0805 - 898-RT0805DRE0715KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 15K OHM 0.5% 1/8W 0805
898-RT0805DRE0715KL
RES SMD 15K OHM 0.5% 1/8W 0805 898-RT0805DRE0715KL
RES SMD 15K OHM 0.5% 1/8W 0805

RES SMD 15K OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE0715KL
Chip Resistor - Surface Mount RT0805DRE0715KL
RES SMD 15K OHM 0.5% 1/8W 0805

RES SMD 15K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, 15K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6432
Res, 15K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6432
RES, 15K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-2793-2-ND RT0805DRE0715KL RT0805DRE0715KL 898-RT0805DRE0715KL RT0805DRE0715KL 58AK6432
Product Name Chip Resistor - Surface Mount RES 15.0K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount RES SMD 15K OHM 0.5% 1/8W 0805 Chip Resistor - Surface Mount Res, 15K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details