Yageo USA RES 150 OHM 1/8W .5% SMD 0805 RT0805DRE07150RL

Description
RES 150ohm 1/8W .5% SMD 0805
Request a Quote
Description
RES 150ohm 1/8W .5% SMD 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0805 thin film chip resistor has a resistance value of 150 ohms with a tolerance of ±0.5%. It is rated for a power dissipation of 0.125 watts and is designed for high precision and stability applications. The resistor is RoHS compliant and features lead-free terminations, making it suitable for environmentally conscious designs. Its compact 0805 package size allows for efficient use of PCB space. This resistor is ideal for applications in converters, printing equipment, server boards, telecom, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The Yageo RT0805 thin film chip resistor has a resistance value of 150 ohms with a tolerance of ±0.5%. It is rated for a power dissipation of 0.125 watts and is designed for high precision and stability applications. The resistor is RoHS compliant and features lead-free terminations, making it suitable for environmentally conscious designs. Its compact 0805 package size allows for efficient use of PCB space. This resistor is ideal for applications in converters, printing equipment, server boards, telecom, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/8W .5% SMD 0805 - RT0805DRE07150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W .5% SMD 0805
RT0805DRE07150RL
RES 150 OHM 1/8W .5% SMD 0805 RT0805DRE07150RL
RES 150ohm 1/8W .5% SMD 0805

RES 150ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2791-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2791-1-ND
Chip Resistor - Surface Mount 311-2791-1-ND
150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2791-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2791-6-ND
Chip Resistor - Surface Mount 311-2791-6-ND
150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2791-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2791-2-ND
Chip Resistor - Surface Mount 311-2791-2-ND
150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE07150RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07150RL
Resistors - Chip Resistor - Surface Mount RT0805DRE07150RL
RES SMD 150 OHM 0.5% 1/8W 0805

RES SMD 150 OHM 0.5% 1/8W 0805

Supplier's Site
Res, 150R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8404
Res, 150R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8404
RES, 150R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805DRE07150RL 311-2791-1-ND RT0805DRE07150RL 58AK8404
Product Name RES 150 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 150R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details