Yageo USA Chip Resistor - Surface Mount RT0805DRE07140KL

Description
140 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
140 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805DRE07140KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRE07140KL-ND
Chip Resistor - Surface Mount RT0805DRE07140KL-ND
140 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

140 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 140K OHM 1/8W .5% SMD 0805 - RT0805DRE07140KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/8W .5% SMD 0805
RT0805DRE07140KL
RES 140K OHM 1/8W .5% SMD 0805 RT0805DRE07140KL
RES 140Kohm 1/8W .5% SMD 0805

RES 140Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE07140KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07140KL
Resistors - Chip Resistor - Surface Mount RT0805DRE07140KL
RES SMD 140K OHM 0.5% 1/8W 0805

RES SMD 140K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE07140KL-ND RT0805DRE07140KL RT0805DRE07140KL
Product Name Chip Resistor - Surface Mount RES 140K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details