12.4 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
12.4 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
12.4 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 12.4ohm 1/8W .5% 0805 SMD
RES SMD 12.4 OHM 0.5% 1/8W 0805
RES, 12R4, 0.5%, 0.125W, THIN FILM, 0805; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 12R4, 0.5%, 0.125W, THIN FILM, 0805; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 311-12.4BDKR-ND | RT0805DRE0712R4L | RT0805DRE0712R4L | 58AK4015 |
| Product Name | Chip Resistor - Surface Mount | RES 12.4 OHM 1/8W .5% 0805 SMD | Resistors - Chip Resistor - Surface Mount | Res, 12R4, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Resistance Range | 12.4 ohms | 12.4 ohms | 12.4 ohms | 12.4 ohms |