Yageo USA Chip Resistor - Surface Mount RT0805DRD0784R5L

Description
84.5 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
84.5 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805DRD0784R5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0784R5L-ND
Chip Resistor - Surface Mount RT0805DRD0784R5L-ND
84.5 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

84.5 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 84.5 OHM 1/8W .5% SMD 0805 - RT0805DRD0784R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/8W .5% SMD 0805
RT0805DRD0784R5L
RES 84.5 OHM 1/8W .5% SMD 0805 RT0805DRD0784R5L
RES 84.5ohm 1/8W .5% SMD 0805

RES 84.5ohm 1/8W .5% SMD 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RT0805DRD0784R5L-ND RT0805DRD0784R5L
Product Name Chip Resistor - Surface Mount RES 84.5 OHM 1/8W .5% SMD 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details