Yageo USA RES 82.0K OHM 1/8W .5% SMD 0805 RT0805DRD0782KL

Description
RES 82.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 82.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0782KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/8W .5% SMD 0805
RT0805DRD0782KL
RES 82.0K OHM 1/8W .5% SMD 0805 RT0805DRD0782KL
RES 82.0Kohm 1/8W .5% SMD 0805

RES 82.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2771-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2771-2-ND
Chip Resistor - Surface Mount 311-2771-2-ND
82 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

82 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805DRD0782KL 311-2771-2-ND
Product Name RES 82.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 82000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details