Yageo USA Chip Resistor - Surface Mount RT0805DRD0778K7L

Description
78.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
78.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2767-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2767-2-ND
Chip Resistor - Surface Mount 311-2767-2-ND
78.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

78.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2767-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2767-1-ND
Chip Resistor - Surface Mount 311-2767-1-ND
78.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

78.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 78.7K OHM 1/8W .5% SMD 0805 - RT0805DRD0778K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/8W .5% SMD 0805
RT0805DRD0778K7L
RES 78.7K OHM 1/8W .5% SMD 0805 RT0805DRD0778K7L
RES 78.7Kohm 1/8W .5% SMD 0805

RES 78.7Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRD0778K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD0778K7L
Resistors - Chip Resistor - Surface Mount RT0805DRD0778K7L
RES SMD 78.7K OHM 0.5% 1/8W 0805

RES SMD 78.7K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2767-2-ND RT0805DRD0778K7L RT0805DRD0778K7L
Product Name Chip Resistor - Surface Mount RES 78.7K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details