Yageo USA Chip Resistor - Surface Mount RT0805DRD074K7L

Description
4.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2752-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2752-1-ND
Chip Resistor - Surface Mount 311-2752-1-ND
4.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2752-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2752-2-ND
Chip Resistor - Surface Mount 311-2752-2-ND
4.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2752-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2752-6-ND
Chip Resistor - Surface Mount 311-2752-6-ND
4.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 4.70K OHM 1/8W .5% SMD 0805 - RT0805DRD074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/8W .5% SMD 0805
RT0805DRD074K7L
RES 4.70K OHM 1/8W .5% SMD 0805 RT0805DRD074K7L
RES 4.70Kohm 1/8W .5% SMD 0805

RES 4.70Kohm 1/8W .5% SMD 0805

Supplier's Site
Res, 4K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6789
Res, 4K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6789
RES, 4K7, 0.5%, 0.125W, THIN FILM, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.125W, THIN FILM, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805DRD074K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD074K7L
Chip Resistor - Surface Mount RT0805DRD074K7L
RES SMD 4.7K OHM 0.5% 1/8W 0805

RES SMD 4.7K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2752-1-ND RT0805DRD074K7L 59AK6789 RT0805DRD074K7L
Product Name Chip Resistor - Surface Mount RES 4.70K OHM 1/8W .5% SMD 0805 Res, 4K7, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers