Yageo USA RES 48.7K OHM 1/8W .5% SMD 0805 RT0805DRD0748K7L

Description
RES 48.7Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 48.7Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/8W .5% SMD 0805 - RT0805DRD0748K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/8W .5% SMD 0805
RT0805DRD0748K7L
RES 48.7K OHM 1/8W .5% SMD 0805 RT0805DRD0748K7L
RES 48.7Kohm 1/8W .5% SMD 0805

RES 48.7Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805DRD0748K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD0748K7LTR-ND
Chip Resistor - Surface Mount 13-RT0805DRD0748K7LTR-ND
48.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

48.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD0748K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD0748K7LCT-ND
Chip Resistor - Surface Mount 13-RT0805DRD0748K7LCT-ND
RES SMD 48.7K OHM 0.5% 1/8W 0805

RES SMD 48.7K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD0748K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD0748K7LDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRD0748K7LDKR-ND
RES SMD 48.7K OHM 0.5% 1/8W 0805

RES SMD 48.7K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD0748K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD0748K7L
Resistors - Chip Resistor - Surface Mount RT0805DRD0748K7L
RES SMD 48.7K OHM 0.5% 1/8W 0805

RES SMD 48.7K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRD0748K7L 13-RT0805DRD0748K7LTR-ND RT0805DRD0748K7L
Product Name RES 48.7K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 48700 ohms 48700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details