Yageo USA RES 47.0K OHM 1/8W .5% SMD 0805 RT0805DRD0747KL

Description
RES 47.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 47.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/8W .5% SMD 0805
RT0805DRD0747KL
RES 47.0K OHM 1/8W .5% SMD 0805 RT0805DRD0747KL
RES 47.0Kohm 1/8W .5% SMD 0805

RES 47.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2747-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2747-6-ND
Chip Resistor - Surface Mount 311-2747-6-ND
47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2747-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2747-2-ND
Chip Resistor - Surface Mount 311-2747-2-ND
47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2747-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2747-1-ND
Chip Resistor - Surface Mount 311-2747-1-ND
47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 47K OHM 0.5% 1/8W 0805 - 898-RT0805DRD0747KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 47K OHM 0.5% 1/8W 0805
898-RT0805DRD0747KL
RES SMD 47K OHM 0.5% 1/8W 0805 898-RT0805DRD0747KL
RES SMD 47K OHM 0.5% 1/8W 0805

RES SMD 47K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRD0747KL 311-2747-6-ND 898-RT0805DRD0747KL
Product Name RES 47.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount RES SMD 47K OHM 0.5% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details